Status: | Unknown |
---|---|
Series: | SU9VF-9HF Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
7,085
in stock
|
Buy Now | |
CoreStaff
from US$0.72
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3mH |
---|---|
Rated Current | 500mA |
Product Range | SU9VF-9HF Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 500mA |
Common Mode Filter, 3000Uh, Thd | Newark Electronics |
Choke, Common Mode, 3 mH, 500 mA | Avnet America |
AC Line Filters, CMC 3mH,0.5A, 1ohm | KEMET SU9HF-05030 | RS Americas |
COMMON MODE FILTER, 3000UH, THD | Farnell |
Where can I find additional details, specifications and documents for a SU9HF-05030?
Additional datasheets, footprints and schematics for SU9HF-05030 are listed on our Part Details page. You can also find images and similar parts to SU9HF-05030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU9HF-05030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU9HF-05030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU9HF-05030 fall under?
The SU9HF-05030 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU9HF-05030 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU9HF-05030 you can contact the distributor directly for product support, shipping queries etc.
Is the SU9HF-05030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU9HF-05030 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SU9HF-05030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU9HF-05030 often in real-time on the comparison pages.
What if I can't find stock of SU9HF-05030?
You can fill out our help required form which you can use to request a quote for SU9HF-05030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.