SU9HD-40008 Filters by KEMET

COMMON MODE FILTER, 7.98UH, 4A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
205
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
205
in stock
Buy Now
Logo for element14
element14
from US$0.53
205
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Common Mode Filter, 7.98Uh, 4A Rohs Compliant: Yes |Kemet SU9HD-40008 | Newark Electronics
AC Line Filter, CMC 0.00798mH,4A, 0.03125ohm | KEMET SU9HD-40008 | RS Americas
Choke, Common Mode, 7.98 uH, 4 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SU9HD-40008?

Additional datasheets, footprints and schematics for SU9HD-40008 are listed on our Part Details page. You can also find images and similar parts to SU9HD-40008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SU9HD-40008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU9HD-40008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SU9HD-40008 fall under?

The SU9HD-40008 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SU9HD-40008 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SU9HD-40008 you can contact the distributor directly for product support, shipping queries etc.

Is the SU9HD-40008 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SU9HD-40008 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS Americas have stock available or on a lead time for SU9HD-40008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SU9HD-40008 often in real-time on the comparison pages.

What if I can't find stock of SU9HD-40008?

You can fill out our help required form which you can use to request a quote for SU9HD-40008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay