Status: | Unknown |
---|---|
Series: | SU7VC Series |
RoHS: | Unknown |
Inductance | 1.1mH |
---|---|
Rated Current | 500mA |
Product Range | SU7VC Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 500mA |
COMMON MODE FILTER, 1100UH, THD | Farnell |
Common Mode Filter, 1100Uh, Thd | Newark Electronics |
Common Mode Choke THT AC 0.5A 1.1mH | RS |
Choke, Common Mode, 1.1 mH, 500 mA | Avnet America |
SU Through Hole Common mode filter, -25 - +75 degC, 500 mA, 15 x 10 x 8.5mm | KEMET SU7VC-05011 | RS Americas |
Where can I find additional details, specifications and documents for a SU7VC-05011?
Additional datasheets, footprints and schematics for SU7VC-05011 are listed on our Part Details page. You can also find images and similar parts to SU7VC-05011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU7VC-05011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU7VC-05011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU7VC-05011 fall under?
The SU7VC-05011 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU7VC-05011 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU7VC-05011 you can contact the distributor directly for product support, shipping queries etc.
Is the SU7VC-05011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU7VC-05011 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for SU7VC-05011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU7VC-05011 often in real-time on the comparison pages.
What if I can't find stock of SU7VC-05011?
You can fill out our help required form which you can use to request a quote for SU7VC-05011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.