Status: | Unknown |
---|---|
Series: | Componex Vu Mini-Meters |
RoHS: | Unknown |
Prices starting from US$8.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.16
|
No stock
|
Buy Now |
Meter Function | VU |
---|---|
Meter Range | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | Componex Vu Mini-Meters |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 20.5mm |
External Length / Height | 40mm |
External Width | 40mm |
Meter Size/Dimensions | 40mm x 40mm x 20.5mm |
Panel Cutout Depth | 12.5mm |
VU METER, RECT, 0-200UA | Farnell |
Where can I find additional details, specifications and documents for a SU6?
Additional datasheets, footprints and schematics for SU6 are listed on our Part Details page. You can also find images and similar parts to SU6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU6 fall under?
The SU6 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SU6 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU6 you can contact the distributor directly for product support, shipping queries etc.
Is the SU6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SU6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU6 often in real-time on the comparison pages.
What if I can't find stock of SU6?
You can fill out our help required form which you can use to request a quote for SU6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.