Status: | Unknown |
---|---|
Series: | SU 10VFC-R Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.10 |
14
|
Buy Now | |
Chip One Stop | US$0.90 |
690
|
Buy Now | |
CoreStaff | US$0.72 |
656
|
Buy Now | |
Rapid Electronics | US$1.73 |
56
|
Buy Now | |
Newark Electronics | US$1.03 |
14
|
Buy Now | |
element14 | US$1.08 |
14
|
Buy Now | |
Avnet America | US$1.12 |
-
|
Buy Now | |
RS Americas | US$1.04 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inductance | 2.5mH |
---|---|
Rated Current | 1.3A |
Product Range | SU 10VFC-R Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1.3A |
Common Mode Filter, 2500Uh, Thd | Newark Electronics |
COMMON MODE FILTER, 2500UH, THD | element14 |
Choke, Common Mode, 2.5 mH, 1.3 A | Avnet America |
AC Line Filters, CMC 2.5mH,1.3A, 0.3ohm | KEMET SU10VFC-R13025 | RS Americas |
Where can I find additional details, specifications and documents for a SU10VFC-R13025?
Additional datasheets, footprints and schematics for SU10VFC-R13025 are listed on our Part Details page. You can also find images and similar parts to SU10VFC-R13025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU10VFC-R13025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU10VFC-R13025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU10VFC-R13025 fall under?
The SU10VFC-R13025 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU10VFC-R13025 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU10VFC-R13025 you can contact the distributor directly for product support, shipping queries etc.
Is the SU10VFC-R13025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU10VFC-R13025 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for SU10VFC-R13025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU10VFC-R13025 often in real-time on the comparison pages.
What if I can't find stock of SU10VFC-R13025?
You can fill out our help required form which you can use to request a quote for SU10VFC-R13025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.