Status: | Unknown |
---|---|
Series: | SU10VD Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
Rated Current | 2A |
Product Range | SU10VD Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 2A |
Common Mode Filter, 10000Uh, Thd | Newark Electronics |
Choke, Common Mode, 10 uH, 2 A | Avnet America |
AC Line Filters, CMC 0.01mH,2A, 0.1ohm | KEMET SU10VD-20010 | RS Americas |
COMMON MODE FILTER, 10000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SU10VD-20010?
Additional datasheets, footprints and schematics for SU10VD-20010 are listed on our Part Details page. You can also find images and similar parts to SU10VD-20010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU10VD-20010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU10VD-20010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU10VD-20010 fall under?
The SU10VD-20010 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU10VD-20010 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU10VD-20010 you can contact the distributor directly for product support, shipping queries etc.
Is the SU10VD-20010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU10VD-20010 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SU10VD-20010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU10VD-20010 often in real-time on the comparison pages.
What if I can't find stock of SU10VD-20010?
You can fill out our help required form which you can use to request a quote for SU10VD-20010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.