Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 180mm |
External Depth - Metric | 125mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.378" |
External Width - Imperial | 7.087" |
External Depth - Imperial | 4.921" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: desktop | Transfer Multisort Elektronik |
Takachi Round Edge Case 84 180x125x35mm White ABS IP40 | Distrelec |
Pcb Box Enclosure, Abs, White | Newark Electronics |
PCB BOX ENCLOSURE, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a SU-180W?
Additional datasheets, footprints and schematics for SU-180W are listed on our Part Details page. You can also find images and similar parts to SU-180W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU-180W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU-180W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU-180W fall under?
The SU-180W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to SU-180W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU-180W you can contact the distributor directly for product support, shipping queries etc.
Is the SU-180W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU-180W have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SU-180W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU-180W often in real-time on the comparison pages.
What if I can't find stock of SU-180W?
You can fill out our help required form which you can use to request a quote for SU-180W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.