Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.30
|
No stock
|
Buy Now |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 140mm |
External Depth - Metric | 110mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.378" |
External Width - Imperial | 5.512" |
External Depth - Imperial | 4.331" |
Product Range | - |
No. of Switch Holes | - |
Where can I find additional details, specifications and documents for a SU-140C?
Additional datasheets, footprints and schematics for SU-140C are listed on our Part Details page. You can also find images and similar parts to SU-140C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU-140C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU-140C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU-140C fall under?
The SU-140C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to SU-140C when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU-140C you can contact the distributor directly for product support, shipping queries etc.
Is the SU-140C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU-140C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SU-140C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU-140C often in real-time on the comparison pages.
What if I can't find stock of SU-140C?
You can fill out our help required form which you can use to request a quote for SU-140C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.