Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold type |
High reliability |
Configuration | A-Common |
---|---|
Package Code | SOT-346 |
Package(JEITA) | SC-59 |
Mounting Style | Surface mount |
Number of terminal | 3 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 5.6 |
Zener Voltage VZ (Min.)[V] | 5.31 |
Zener Voltage VZ (Max.)[V] | 5.92 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
STZ5.6N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
STZ5.6N Series 5.6 V 1 uA 200 mW Surface Mount Zener Diode - SMD-3 | Future Electronics |
Diode Zener Dual Common Anode 5.615V 5% 200mW 3-Pin SOT-23 T/R | Avnet America |
DIODE, ARRAY, ZENER, SMD4 | Farnell |
Where can I find additional details, specifications and documents for a STZ5.6NT146?
Additional datasheets, footprints and schematics for STZ5.6NT146 are listed on our Part Details page. You can also find images and similar parts to STZ5.6NT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STZ5.6NT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STZ5.6NT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STZ5.6NT146 you can contact the distributor directly for product support, shipping queries etc.
Is the STZ5.6NT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for STZ5.6NT146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STZ5.6NT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STZ5.6NT146 often in real-time on the comparison pages.
What if I can't find stock of STZ5.6NT146?
You can fill out our help required form which you can use to request a quote for STZ5.6NT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.