Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SMD |
Zener Tolerance ± | - |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, AEC-Q101, 5.6V, 0.2W, SMD | element14 |
Diode Zener Array Dual Common Anode 5.6V 200mW 3-Pin SC-59 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STZ5.6NFHT146?
Additional datasheets, footprints and schematics for STZ5.6NFHT146 are listed on our Part Details page. You can also find images and similar parts to STZ5.6NFHT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STZ5.6NFHT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STZ5.6NFHT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STZ5.6NFHT146 fall under?
The STZ5.6NFHT146 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to STZ5.6NFHT146 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STZ5.6NFHT146 you can contact the distributor directly for product support, shipping queries etc.
Is the STZ5.6NFHT146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STZ5.6NFHT146 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for STZ5.6NFHT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STZ5.6NFHT146 often in real-time on the comparison pages.
What if I can't find stock of STZ5.6NFHT146?
You can fill out our help required form which you can use to request a quote for STZ5.6NFHT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.