Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 140A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.01ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 450W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 140A |
On State resistance @ Vgs = 10V | 10mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 560A |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, TO-247 MAX | element14 |
Where can I find additional details, specifications and documents for a STY140NS10?
Additional datasheets, footprints and schematics for STY140NS10 are listed on our Part Details page. You can also find images and similar parts to STY140NS10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STY140NS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STY140NS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STY140NS10 fall under?
The STY140NS10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STY140NS10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STY140NS10 you can contact the distributor directly for product support, shipping queries etc.
Is the STY140NS10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STY140NS10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STY140NS10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STY140NS10 often in real-time on the comparison pages.
What if I can't find stock of STY140NS10?
You can fill out our help required form which you can use to request a quote for STY140NS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.