Status: | Unknown |
---|---|
Series: | MDmesh II Series |
RoHS: | Unknown |
Prices starting from US$16.58
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 110A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 625W |
Transistor Case Style | MAX-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, 500V, 110A, Max-247 | Newark Electronics |
N-Channel 500 V 22 mOhm Through Hole MDmeshÔ II Power Mosfet - MAX-247 | Future Electronics |
Trans MOSFET N-CH 550V 110A 3-Pin(3+Tab) Max247 Tube | Avnet America |
MOSFET, N-CH, 500V, 110A, MAX-247 | element14 |
Where can I find additional details, specifications and documents for a STY105NM50N?
Additional datasheets, footprints and schematics for STY105NM50N are listed on our Part Details page. You can also find images and similar parts to STY105NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STY105NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STY105NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STY105NM50N fall under?
The STY105NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STY105NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STY105NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STY105NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STY105NM50N have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STY105NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STY105NM50N often in real-time on the comparison pages.
What if I can't find stock of STY105NM50N?
You can fill out our help required form which you can use to request a quote for STY105NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.