Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 900mW |
DC Collector Current | 3A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Continuous Collector Current Ic Max | 3A |
Current Gain Hfe Max | 80 |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 80mA |
DC Current Gain Hfe Max | 80 |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 80 |
Power Dissipation Ptot Max | 900mW |
Termination Type | Through Hole |
Voltage Vcbo | 60V |
TRANSISTOR, PNP, TO-92 | element14 |
Where can I find additional details, specifications and documents for a STX826?
Additional datasheets, footprints and schematics for STX826 are listed on our Part Details page. You can also find images and similar parts to STX826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STX826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STX826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STX826 fall under?
The STX826 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to STX826 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STX826 you can contact the distributor directly for product support, shipping queries etc.
Is the STX826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STX826 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STX826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STX826 often in real-time on the comparison pages.
What if I can't find stock of STX826?
You can fill out our help required form which you can use to request a quote for STX826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.