Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | STM32 STR7 STR9 |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI ARM9E Cortex-M |
Kit Contents | In-Circuit Debugger/Programmer STX-PRO/RAIS |
Features | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
DEBUGGER/PROG, STM32, STR7, STR9 MCU | Farnell |
Raisonances Complete, Low-Cost Starter Kits For ST7 Microcontroller | Avnet America |
Where can I find additional details, specifications and documents for a STX-PRO/RAIS?
Additional datasheets, footprints and schematics for STX-PRO/RAIS are listed on our Part Details page. You can also find images and similar parts to STX-PRO/RAIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STX-PRO/RAIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STX-PRO/RAIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STX-PRO/RAIS fall under?
The STX-PRO/RAIS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STX-PRO/RAIS when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STX-PRO/RAIS you can contact the distributor directly for product support, shipping queries etc.
Is the STX-PRO/RAIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STX-PRO/RAIS have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STX-PRO/RAIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STX-PRO/RAIS often in real-time on the comparison pages.
What if I can't find stock of STX-PRO/RAIS?
You can fill out our help required form which you can use to request a quote for STX-PRO/RAIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.