Status: | Unknown |
---|---|
Series: | MDmesh M6 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 63A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.035ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 390W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, N-Ch, 600V, 63A, To-247 | Newark Electronics |
Transistor MOSFET N-CH 600V 63A 3-Pin TO-247 Tube | Avnet America |
MOSFET, N-CH, 600V, 63A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STWA68N60M6?
Additional datasheets, footprints and schematics for STWA68N60M6 are listed on our Part Details page. You can also find images and similar parts to STWA68N60M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STWA68N60M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STWA68N60M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STWA68N60M6 fall under?
The STWA68N60M6 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STWA68N60M6 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STWA68N60M6 you can contact the distributor directly for product support, shipping queries etc.
Is the STWA68N60M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STWA68N60M6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STWA68N60M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STWA68N60M6 often in real-time on the comparison pages.
What if I can't find stock of STWA68N60M6?
You can fill out our help required form which you can use to request a quote for STWA68N60M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.