Status: | Unknown |
---|---|
Series: | MDmesh DM6 Series |
RoHS: | Unknown |
Prices starting from US$4.97
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 38A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.06ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh DM6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Transistor MOSFET N-CH 600V 38A 3-Pin TO-247 Tube | Avnet Silica |
STWA65N60DM6, MOSFET | RS |
Mosfet, N-Ch, 600V, 38A, 250W, To-247 | Newark Electronics |
N-channel 600 V 71 mOhm 250 W Through Hole MDmeshÔ M6 Power Mosfet - TO-247 | Future Electronics |
MOSFET, N-CH, 600V, 38A, 250W, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STWA65N60DM6?
Additional datasheets, footprints and schematics for STWA65N60DM6 are listed on our Part Details page. You can also find images and similar parts to STWA65N60DM6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STWA65N60DM6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STWA65N60DM6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STWA65N60DM6 fall under?
The STWA65N60DM6 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STWA65N60DM6 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STWA65N60DM6 you can contact the distributor directly for product support, shipping queries etc.
Is the STWA65N60DM6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STWA65N60DM6 have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STWA65N60DM6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STWA65N60DM6 often in real-time on the comparison pages.
What if I can't find stock of STWA65N60DM6?
You can fill out our help required form which you can use to request a quote for STWA65N60DM6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.