Status: | Unknown |
---|---|
Series: | MDmesh DM2 Series |
RoHS: | Unknown |
Prices starting from US$7.62
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.042ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 446W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh DM2 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N-Ch, 60A, 650V, To-247 | Newark Electronics |
MOSFET, N-CH, 60A, 650V, TO-247 | element14 |
Transistor MOSFET N-CH 650V 60A 3-Pin TO-247 Tube | Avnet Silica |
N-channel 650 V, 0.042 O typ., 60 A MDmeshÔ DM2 Power MOSFET in a TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STWA63N65DM2?
Additional datasheets, footprints and schematics for STWA63N65DM2 are listed on our Part Details page. You can also find images and similar parts to STWA63N65DM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STWA63N65DM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STWA63N65DM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STWA63N65DM2 fall under?
The STWA63N65DM2 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STWA63N65DM2 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STWA63N65DM2 you can contact the distributor directly for product support, shipping queries etc.
Is the STWA63N65DM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STWA63N65DM2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STWA63N65DM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STWA63N65DM2 often in real-time on the comparison pages.
What if I can't find stock of STWA63N65DM2?
You can fill out our help required form which you can use to request a quote for STWA63N65DM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.