Status: | Unknown |
---|---|
Series: | MDmesh M6 Series |
RoHS: | Unknown |
Prices starting from US$6.66
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 72A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.032ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 446W |
Transistor Case Style | TO-247 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, N-Ch, 600V, 72A, To-247 | Newark Electronics |
N-channel 600 V 36 mOhm 446 W Through Hole MDmeshÔ M6 Power Mosfet - TO-247-4 | Future Electronics |
Transistor MOSFET N-CH 600V 72A 4-Pin TO-247 Tube | Avnet America |
MOSFET, N-CH, 600V, 72A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STW75N60M6-4?
Additional datasheets, footprints and schematics for STW75N60M6-4 are listed on our Part Details page. You can also find images and similar parts to STW75N60M6-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW75N60M6-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW75N60M6-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW75N60M6-4 fall under?
The STW75N60M6-4 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STW75N60M6-4 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW75N60M6-4 you can contact the distributor directly for product support, shipping queries etc.
Is the STW75N60M6-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW75N60M6-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STW75N60M6-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW75N60M6-4 often in real-time on the comparison pages.
What if I can't find stock of STW75N60M6-4?
You can fill out our help required form which you can use to request a quote for STW75N60M6-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.