Status: | Unknown |
---|---|
Series: | MDmesh Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
28
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
3,040
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
28
in stock
|
Buy Now | |
element14
from US$1.45
|
28
in stock
|
Buy Now | |
Avnet Silica
-
|
1,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 0.91ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
MOSFET PTD HIGH VOLTAGE | Future Electronics |
Mosfet, N-Ch, 900V, 6A, To-247-3 | Newark Electronics |
MOSFET, N-CH, 900V, 6A, TO-247-3 | element14 |
Transistor MOSFET N-CH 900V 6A 3-Pin TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STW6N90K5?
Additional datasheets, footprints and schematics for STW6N90K5 are listed on our Part Details page. You can also find images and similar parts to STW6N90K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW6N90K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW6N90K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW6N90K5 fall under?
The STW6N90K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW6N90K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW6N90K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STW6N90K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW6N90K5 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STW6N90K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW6N90K5 often in real-time on the comparison pages.
What if I can't find stock of STW6N90K5?
You can fill out our help required form which you can use to request a quote for STW6N90K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.