Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 1.95ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
MOSFET, N CH, 1.2KV, 6A, 1.95OHM, TO-247 | Farnell |
Trans MOSFET N-CH 1.2KV 6A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STW6N120K3?
Additional datasheets, footprints and schematics for STW6N120K3 are listed on our Part Details page. You can also find images and similar parts to STW6N120K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW6N120K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW6N120K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW6N120K3 fall under?
The STW6N120K3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW6N120K3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW6N120K3 you can contact the distributor directly for product support, shipping queries etc.
Is the STW6N120K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW6N120K3 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STW6N120K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW6N120K3 often in real-time on the comparison pages.
What if I can't find stock of STW6N120K3?
You can fill out our help required form which you can use to request a quote for STW6N120K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.