Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
1,367
in stock
|
Buy Now | |
element14
from US$2.52
|
1,367
in stock
|
Buy Now | |
Farnell
from US$2.26
|
1,318
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,710
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 3.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 3.5A |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 3.7ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 14A |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
N Channel Mosfet, 1Kv, 3.5A, To-247 | Newark Electronics |
MOSFET, N, TO-247 | element14 |
MOSFET N-Ch 1KV 3.5A SuperMESH TO247 | RS |
Trans MOSFET N-CH 1KV 3.5A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
N-Channel 1 kV 3.7 Ohm Flange Mount SuperMESH3 Power Mosfet - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STW5NK100Z?
Additional datasheets, footprints and schematics for STW5NK100Z are listed on our Part Details page. You can also find images and similar parts to STW5NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW5NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW5NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW5NK100Z fall under?
The STW5NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW5NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW5NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW5NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW5NK100Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for STW5NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW5NK100Z often in real-time on the comparison pages.
What if I can't find stock of STW5NK100Z?
You can fill out our help required form which you can use to request a quote for STW5NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.