Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.67
|
215
in stock
|
Buy Now | |
Future Electronics
from US$4.52
|
13,740
in stock
|
Buy Now | |
Newark Electronics
from US$6.69
|
7,830
in stock
|
Buy Now | |
element14
from US$4.71
|
7,282
in stock
|
Buy Now | |
Farnell
from US$5.39
|
7,282
in stock
|
Buy Now | |
Schukat Electronic
from US$4.22
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.18
|
182
in stock
|
Buy Now | |
Distrelec
from US$9.97
|
14
in stock
|
Buy Now | |
Avnet Silica
-
|
23,370
in stock
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 160W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 4A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
N-channel Gate Charge | 30nC |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 7ohm |
Pulse Current Idm | 12A |
Termination Type | Through Hole |
Voltage Vds | 1.5kV |
Voltage Vds Typ | 1.5kV |
Voltage Vgs Max | 4V |
Voltage Vgs Rds N Channel | 10V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 3V |
STW4N150 Series 1500 V 5 Ohm 4 A N-Channel PowerMESHÔ Power Mosfet - TO-247-3 | Future Electronics |
Power Mosfet, N Channel, 4 A, 1.5 Kv, 7 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STW4N150 | Newark Electronics |
MOSFET, N, 1500V, TO-247 | element14 |
N-Ch 1500V 4A 160W 7R TO247 | Schukat Electronic |
MOSFET N-Ch 1.5KV 4A PowerMESH TO247 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
ST MOSFET, N-Channel, 1.6kV, 4A, TO-247 | Distrelec |
Trans MOSFET N-CH 1.5KV 4A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STW4N150?
Additional datasheets, footprints and schematics for STW4N150 are listed on our Part Details page. You can also find images and similar parts to STW4N150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW4N150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW4N150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW4N150 fall under?
The STW4N150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW4N150 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW4N150 you can contact the distributor directly for product support, shipping queries etc.
Is the STW4N150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW4N150 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for STW4N150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW4N150 often in real-time on the comparison pages.
What if I can't find stock of STW4N150?
You can fill out our help required form which you can use to request a quote for STW4N150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.