| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$3.91
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$5.60
|
70
in stock
|
Buy Now |
|
Ozdisan
from US$6.58
|
36
in stock
|
Buy Now |
|
Micros
from US$6.28
|
30
in stock
|
Buy Now |
|
RS
from US$8.02
|
9
in stock
|
Buy Now |
|
Avnet Silica
-
|
4,980
in stock
|
Buy Now |
|
EBV Elektronik
-
|
1,950
in stock
|
Buy Now |
|
Future Electronics
from US$3.91
|
0
in stock
|
Buy Now |
|
Avnet America
from US$6.67
|
0
in stock
|
Buy Now |
|
RS Americas
from US$13.31
|
0
in stock
|
Buy Now |
|
element14
from US$6.49
|
0
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor: N-MOSFET | TME |
| N-MOSFET 45A 650V 417W | Micros |
| MOSFET N-Channel 600V 45A TO247 | RS |
| N-Channel 650 V 0.11 Ohm Flange Mount MDmesh Power Mosfet - TO-247 | Future Electronics |
| STW45NM60 N-CHANNEL MOSFET TRANSISTOR, 45 A, 600 V, 3-PIN TO-247 | RS Americas |
| MOSFET, N, TO-247 | element14 |
| Mosfet Transistor, N Channel, 45 A, 650 V, 110 Mohm, 10 V, 4 V |Stmicroelectronics STW45NM60 | Newark Electronics |
Where can I find additional details, specifications and documents for a STW45NM60?
Additional datasheets, footprints and schematics for STW45NM60 are listed on our Part Details page. You can also find images and similar parts to STW45NM60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW45NM60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW45NM60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW45NM60 fall under?
The STW45NM60 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to STW45NM60 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW45NM60 you can contact the distributor directly for product support, shipping queries etc.
Is the STW45NM60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW45NM60 have stock available?
Authorised distributors including TME, Ozdisan, Micros, RS and Avnet Silica have stock available or on a lead time for STW45NM60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW45NM60 often in real-time on the comparison pages.
What if I can't find stock of STW45NM60?
You can fill out our help required form which you can use to request a quote for STW45NM60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.