Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.96
|
2,843
in stock
|
Buy Now | |
element14
from US$9.60
|
2,452
in stock
|
Buy Now | |
Farnell
from US$8.74
|
2,452
in stock
|
Buy Now | |
Future Electronics
from US$8.04
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.47
|
117
in stock
|
Buy Now | |
Avnet America
from US$9.05
|
-
|
Buy Now | |
Distrelec
from US$14.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 45A |
Drain Source Voltage Vds | 550V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 417W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-249 |
Current Id Max | 45A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
N-channel Gate Charge | 117nC |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 100mohm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pulse Current Idm | 180A |
Termination Type | Through Hole |
Voltage Vds | 550V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds N Channel | 10V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 3V |
Mosfet Transistor, N Channel, 45 A, 550 V, 100 Mohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STW45NM50 | Newark Electronics |
MOSFET, N CH, 550V, 45A, TO-247 | element14 |
N-Channel 500 V 0.1 O 87 nC Flange Mount MDmesh Power Mosfet - TO-247 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 500V 45A TO247 | RS |
Trans MOSFET N-CH 500V 45A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
ST MOSFET, N-Channel, 500V, 45A, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a STW45NM50?
Additional datasheets, footprints and schematics for STW45NM50 are listed on our Part Details page. You can also find images and similar parts to STW45NM50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW45NM50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW45NM50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW45NM50 fall under?
The STW45NM50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW45NM50 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW45NM50 you can contact the distributor directly for product support, shipping queries etc.
Is the STW45NM50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW45NM50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STW45NM50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW45NM50 often in real-time on the comparison pages.
What if I can't find stock of STW45NM50?
You can fill out our help required form which you can use to request a quote for STW45NM50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.