Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.075ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 255W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Channel 600 V 88 mO Flange Mount FDmesh Power MOSFET - TO-247 | Future Electronics |
MOSFET, N CH, 600V, 35A, TO 247 | Farnell |
N Channel Power Mosfet, Fdmesh, 600V, 35A, To-247 | Newark Electronics |
Trans MOSFET N-CH 600V 35A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STW43NM60ND?
Additional datasheets, footprints and schematics for STW43NM60ND are listed on our Part Details page. You can also find images and similar parts to STW43NM60ND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW43NM60ND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW43NM60ND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW43NM60ND fall under?
The STW43NM60ND is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW43NM60ND when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW43NM60ND you can contact the distributor directly for product support, shipping queries etc.
Is the STW43NM60ND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW43NM60ND have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STW43NM60ND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW43NM60ND often in real-time on the comparison pages.
What if I can't find stock of STW43NM60ND?
You can fill out our help required form which you can use to request a quote for STW43NM60ND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.