Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.53
|
No stock
|
Buy Now | |
Future Electronics
from US$2.85
|
35,760
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
600
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,600
in stock
|
Buy Now | |
Avnet Silica
-
|
1,080
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
-
|
Buy Now | |
element14
from US$2.63
|
-
|
Buy Now | |
Farnell
from US$2.58
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.3A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 2.5A |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 1.5kV |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 1500 V 140 W 29.3 nC Silicon Through Hole Mosfet - TO-247-3 | Future Electronics |
Power MOSFET, N Channel, 1.5 kV, 2.5 A, 9 Ohm, TO-247, 3 Pins, Through Hole | Avnet America |
MOSFET N-Channel 1.5KV 2.5A TO247 | RS |
Mosfet, N Channel, 1.5Kv, 2.5A, To-247-3 | Newark Electronics |
MOSFET, N CH, 1500V, 2.5A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STW3N150?
Additional datasheets, footprints and schematics for STW3N150 are listed on our Part Details page. You can also find images and similar parts to STW3N150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW3N150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW3N150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW3N150 fall under?
The STW3N150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW3N150 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW3N150 you can contact the distributor directly for product support, shipping queries etc.
Is the STW3N150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW3N150 have stock available?
Authorised distributors including Future Electronics, Avnet America, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for STW3N150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW3N150 often in real-time on the comparison pages.
What if I can't find stock of STW3N150?
You can fill out our help required form which you can use to request a quote for STW3N150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.