Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.56
|
112
in stock
|
Buy Now | |
Future Electronics
from US$5.41
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
2,546
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.47
|
294
in stock
|
Buy Now | |
element14
from US$6.05
|
286
in stock
|
Buy Now | |
Farnell
from US$5.63
|
286
in stock
|
Buy Now | |
Avnet America
-
|
2,546
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 29A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.092ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 210W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 600 V 105 mOhm Flange Mount MDmeshÔ II Power Mosfet - TO-247 | Future Electronics |
Channel Type:N Channel | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N CH, 600V, 29A, TO 247 | element14 |
MOSFET N-Channel 600V 29A TO247 | RS |
Trans MOSFET N-CH 600V 29A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STW34NM60N?
Additional datasheets, footprints and schematics for STW34NM60N are listed on our Part Details page. You can also find images and similar parts to STW34NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW34NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW34NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW34NM60N fall under?
The STW34NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW34NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW34NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STW34NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW34NM60N have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for STW34NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW34NM60N often in real-time on the comparison pages.
What if I can't find stock of STW34NM60N?
You can fill out our help required form which you can use to request a quote for STW34NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.