Status: | Unknown |
---|---|
Series: | MDmesh II Series |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.84
|
No stock
|
Buy Now | |
Schukat Electronic
from US$2.54
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$4.62
|
-
|
Buy Now | |
Future Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
element14
from US$4.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
N-Ch 500V 22A 190W 0,13R TO247 | Schukat Electronic |
Mosfet, N-Ch, 500V, 22A, To-247 | Newark Electronics |
N-Channel 500 V 130 mOhm 190 W MDmeshÔ II Power Mosfet - TO-247 | Future Electronics |
Trans MOSFET N-CH 500V 22A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
MOSFET, N-CH, 500V, 22A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STW32NM50N?
Additional datasheets, footprints and schematics for STW32NM50N are listed on our Part Details page. You can also find images and similar parts to STW32NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW32NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW32NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW32NM50N fall under?
The STW32NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW32NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW32NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STW32NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW32NM50N have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STW32NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW32NM50N often in real-time on the comparison pages.
What if I can't find stock of STW32NM50N?
You can fill out our help required form which you can use to request a quote for STW32NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.