Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
6,819
in stock
|
Buy Now | |
element14
from US$4.19
|
6,413
in stock
|
Buy Now | |
Farnell
from US$3.96
|
6,413
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
1,034
in stock
|
Buy Now | |
Schukat Electronic
from US$2.01
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.71
|
157
in stock
|
Buy Now | |
Avnet Silica
-
|
1,710
in stock
|
Buy Now | |
EBV Elektronik
-
|
180
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
Distrelec
from US$5.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet, N-Ch, 600V, 20A, To-247 | Newark Electronics |
MOSFET, N CH, 600V, 20A, TO 247 | element14 |
Single N-Channel 600 V 140 W 60 nC MDmesh Through Hole Mosfet - TO-247-3 | Future Electronics |
N-Ch 600V 20A 140W 0,165R TO247 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
MOSFET N-Channel 600V 20A TO247 | RS |
ST MOSFET, N-Channel, 600V, 20A, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a STW26NM60N?
Additional datasheets, footprints and schematics for STW26NM60N are listed on our Part Details page. You can also find images and similar parts to STW26NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW26NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW26NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW26NM60N fall under?
The STW26NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW26NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW26NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STW26NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW26NM60N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for STW26NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW26NM60N often in real-time on the comparison pages.
What if I can't find stock of STW26NM60N?
You can fill out our help required form which you can use to request a quote for STW26NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.