Status: | Unknown |
---|---|
Series: | STW Series |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.86
|
741
in stock
|
Buy Now | |
Newark Electronics
from US$6.26
|
741
in stock
|
Buy Now | |
element14
from US$7.10
|
741
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.02
|
48
in stock
|
Buy Now | |
Avnet Silica
-
|
330
in stock
|
Buy Now | |
Future Electronics
from US$6.33
|
-
|
Buy Now | |
Avnet America
from US$6.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 313W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | STW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 30 A, 500 V, 120 Mohm, 10 V, 4 V Rohs Compliant: No |Stmicroelectronics STW26NM50 | Newark Electronics |
MOSFET, N, TO-247 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 30A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
N-Channel 500 V 120 mOhm Flange Mount MDmesh Power Mosfet - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STW26NM50?
Additional datasheets, footprints and schematics for STW26NM50 are listed on our Part Details page. You can also find images and similar parts to STW26NM50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW26NM50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW26NM50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW26NM50 fall under?
The STW26NM50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW26NM50 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW26NM50 you can contact the distributor directly for product support, shipping queries etc.
Is the STW26NM50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW26NM50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STW26NM50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW26NM50 often in real-time on the comparison pages.
What if I can't find stock of STW26NM50?
You can fill out our help required form which you can use to request a quote for STW26NM50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.