Status: | Unknown |
---|---|
Series: | STW Series |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.69
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
10,100
in stock
|
Buy Now | |
Avnet America
from US$2.71
|
10,100
in stock
|
Buy Now | |
element14
from US$2.35
|
4,847
in stock
|
Buy Now | |
Farnell
from US$2.20
|
4,847
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
938
in stock
|
Buy Now | |
Schukat Electronic
from US$2.30
|
120
in stock
|
Buy Now | |
Micros
from US$1.66
|
65
in stock
|
Buy Now | |
Avnet Silica
-
|
9,810
in stock
|
Buy Now | |
EBV Elektronik
-
|
570
in stock
|
Buy Now | |
Future Electronics
from US$2.66
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.23ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | STW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-249 |
Current Id Max | 17A |
On State resistance @ Vgs = 10V | 270mohm |
Pulse Current Idm | 68A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STW20NK50Z | Newark Electronics |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
MOSFET, N, TO-247 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 500V 20A TO247 | RS |
N-Ch+Z-Dio 500V 17A 190W 0,27R TO247 | Schukat Electronic |
N-MOSFET 17A 500V 190W | Micros |
N-Channel 500 V 0.27 Ohm Flange Mount SuperMESH Power Mosfet - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STW20NK50Z?
Additional datasheets, footprints and schematics for STW20NK50Z are listed on our Part Details page. You can also find images and similar parts to STW20NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW20NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW20NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW20NK50Z fall under?
The STW20NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW20NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW20NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW20NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW20NK50Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STW20NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW20NK50Z often in real-time on the comparison pages.
What if I can't find stock of STW20NK50Z?
You can fill out our help required form which you can use to request a quote for STW20NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.