Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Trans MOSFET N-CH 800V 17A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Single N-Channel 800 V 190 W 70 nC Silicon Through Hole Mosfet - TO-247-3 | Future Electronics |
MOSFET, N CH, 800V, 17A, TO 247 | Farnell |
Where can I find additional details, specifications and documents for a STW18NM80?
Additional datasheets, footprints and schematics for STW18NM80 are listed on our Part Details page. You can also find images and similar parts to STW18NM80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW18NM80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW18NM80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW18NM80 fall under?
The STW18NM80 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW18NM80 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW18NM80 you can contact the distributor directly for product support, shipping queries etc.
Is the STW18NM80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW18NM80 have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for STW18NM80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW18NM80 often in real-time on the comparison pages.
What if I can't find stock of STW18NM80?
You can fill out our help required form which you can use to request a quote for STW18NM80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.