Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
2,254
in stock
|
Buy Now | |
element14
from US$3.41
|
1,855
in stock
|
Buy Now | |
Farnell
from US$3.23
|
1,855
in stock
|
Buy Now | |
Schukat Electronic
from US$2.70
|
770
in stock
|
Buy Now | |
Distrelec
from US$5.37
|
597
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.29
|
515
in stock
|
Buy Now | |
Future Electronics
from US$3.05
|
90
in stock
|
Buy Now | |
Micros
from US$2.30
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,660
in stock
|
Buy Now | |
Avnet Silica
-
|
810
in stock
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 0.72ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 230W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Mosfet, N-Ch, 900V, 11A, To-247 | Newark Electronics |
MOSFET, N CH, 900V, 11A, 0.72OHM, TO-247 | element14 |
N-Ch+Z-Dio 900V 11A 230W 0,88R TO247 | Schukat Electronic |
ST MOSFET, N-Channel, 900V, 11A, TO-247 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 900 V 0.88 Ohm Flange Mount SuperMESH Power MosFet - TO-247-3 | Future Electronics |
Tranzystor N-MOSFET | Micros |
Trans MOSFET N-CH 900V 11A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
MOSFET N-Channel 900V 11A TO247 | RS |
Where can I find additional details, specifications and documents for a STW12NK90Z?
Additional datasheets, footprints and schematics for STW12NK90Z are listed on our Part Details page. You can also find images and similar parts to STW12NK90Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW12NK90Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW12NK90Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW12NK90Z fall under?
The STW12NK90Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW12NK90Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW12NK90Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW12NK90Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW12NK90Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for STW12NK90Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW12NK90Z often in real-time on the comparison pages.
What if I can't find stock of STW12NK90Z?
You can fill out our help required form which you can use to request a quote for STW12NK90Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.