Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 280A |
Drain Source Voltage Vds | 24V |
On Resistance Rds(on) | 800µohm |
Rds(on) Test Voltage Vgs | 10V |
Mosfet Transistor, N Channel, 280 A, 24 V, 0.0008 Ohm, 10 V, 1.5 V Rohs Compliant: Yes |Stmicroelectronics STV300NH02L | Newark Electronics |
MOSFET, N CH, 24V, 280A, POWERSO | Farnell |
Trans MOSFET N-CH 24V 200A 10-Pin(10+2Tab) PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STV300NH02L?
Additional datasheets, footprints and schematics for STV300NH02L are listed on our Part Details page. You can also find images and similar parts to STV300NH02L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STV300NH02L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STV300NH02L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STV300NH02L fall under?
The STV300NH02L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STV300NH02L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STV300NH02L you can contact the distributor directly for product support, shipping queries etc.
Is the STV300NH02L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STV300NH02L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STV300NH02L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STV300NH02L often in real-time on the comparison pages.
What if I can't find stock of STV300NH02L?
You can fill out our help required form which you can use to request a quote for STV300NH02L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.