STUSB4710AQTR USB by STMicroelectronics

Stand-alone USB PD controller (with short-to-VBUS protection)

Status: Active
Series: STUSB4710
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STUSB4710 is a new family of USB power delivery controllers communicating over Type-Câ„¢ configuration channel pins (CC) to negotiate a given amount of power to be sourced to an inquiring consumer device. The STUSB4710 addresses provider/DFP devices such as notebooks, tablets and AC adapters. The device can handle any connections to a UFP or DRP without any MCU attachment support, from the device attachment to power negotiation, including V BUS discharge and protections.

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for RS
RS
from US$1.57
7,892
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.08
3,875
in stock
Buy Now
Logo for element14
element14
from US$1.81
3,839
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.50
3,839
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.46
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

USB power delivery (PD) controller
Type-C attach and cable orientation detection
Single role: provider
Full hardware solution - no software
I2C interface (optional connection to MCU)
Support all USB PD profiles: up to 5 power data objects (PDO)
Configurable start-up profiles
Integrated VBUS voltage monitoring
Internal and/or external VBUS discharge path
Short -to-VBUS protections on CC pins (22 V) and VBUS pins (28 V)
Wide power supply input: VDD = [4.1 V; 22 V]
VDD = [4.1 V; 22 V]
Temperature range: -40 °C up to 105 °C
Fully compatible with: USB Type-Câ„¢ rev 1.2 USB PD rev 2.0
USB Type-Câ„¢ rev 1.2
USB PD rev 2.0
Certification test ID: 1000125 (QFN24)

Alternative Descriptions

USB PD Controller, Discharge Path QFN24 | RS
USB PD CONTROLLER, QFN-24 | element14
USB Type-C controller (with Vconn switch) | Future Electronics
Usb Pd Controller, Qfn-24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STUSB4710AQTR?

Additional datasheets, footprints and schematics for STUSB4710AQTR are listed on our Part Details page. You can also find images and similar parts to STUSB4710AQTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STUSB4710AQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STUSB4710AQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STUSB4710AQTR fall under?

The STUSB4710AQTR is listed under Interfaces and Transceivers > USB > USB Type-C and Power Delivery Controllers.

Can I view similar or alternative parts?

You can view similar parts to STUSB4710AQTR when available in the USB Type-C and Power Delivery Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STUSB4710AQTR you can contact the distributor directly for product support, shipping queries etc.

Is the STUSB4710AQTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STUSB4710AQTR have stock available?

Authorised distributors including RS, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for STUSB4710AQTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STUSB4710AQTR often in real-time on the comparison pages.

What if I can't find stock of STUSB4710AQTR?

You can fill out our help required form which you can use to request a quote for STUSB4710AQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay