STUSB4710AQ1TR USB by STMicroelectronics

Stand-alone USB PD controller (with short-to-VBUS protection)

Status: Active
Series: STUSB4710
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The STUSB4710 is a new family of USB power delivery controllers communicating over Type-Câ„¢ configuration channel pins (CC) to negotiate a given amount of power to be sourced to an inquiring consumer device. The STUSB4710 addresses provider/DFP devices such as notebooks, tablets and AC adapters. The device can handle any connections to a UFP or DRP without any MCU attachment support, from the device attachment to power negotiation, including V BUS discharge and protections.

Prices starting from US$1.53


Distributor Starting From Stock
Logo for Avnet America Avnet America US$1.53
3,000
Buy Now
Logo for Avnet Silica Avnet Silica -
3,000
Buy Now
Logo for Newark Electronics Newark Electronics US$1.60
-
Buy Now
Logo for Future Electronics Future Electronics US$2.88
-
Buy Now
Logo for element14 element14 US$1.64
-
Buy Now
Logo for Farnell Farnell US$1.57
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Features

USB power delivery (PD) controller
Type-C attach and cable orientation detection
Single role: provider
Full hardware solution - no software
I2C interface (optional connection to MCU)
Support all USB PD profiles: up to 5 power data objects (PDO)
Configurable start-up profiles
Integrated VBUS voltage monitoring
Internal and/or external VBUS discharge path
Short -to-VBUS protections on CC pins (22 V) and VBUS pins (28 V)
Wide power supply input: VDD = [4.1 V; 22 V]
VDD = [4.1 V; 22 V]
Temperature range: -40 °C up to 105 °C
Fully compatible with: USB Type-Câ„¢ rev 1.2 USB PD rev 2.0
USB Type-Câ„¢ rev 1.2
USB PD rev 2.0
Certification test ID: 1000125 (QFN24)

Alternative Descriptions

Autonomous USB PD Controller 16-Pin QFN T/R | Avnet America
STUSB4710AQ1TR, USB Interface IC | RS
Usb Type-C And Power Delivery |Stmicroelectronics STUSB4710AQ1TR | Newark Electronics
SStand-alone USB PD controller (with short-to-VBUS protection) | Future Electronics
USB TYPE-C PD CTRL, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STUSB4710AQ1TR?

Additional datasheets, footprints and schematics for STUSB4710AQ1TR are listed on our Part Details page. You can also find images and similar parts to STUSB4710AQ1TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STUSB4710AQ1TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STUSB4710AQ1TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STUSB4710AQ1TR fall under?

The STUSB4710AQ1TR is listed under Interfaces and Transceivers > USB > USB Type-C and Power Delivery Controllers.

Can I view similar or alternative parts?

You can view similar parts to STUSB4710AQ1TR when available in the USB Type-C and Power Delivery Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STUSB4710AQ1TR you can contact the distributor directly for product support, shipping queries etc.

Is the STUSB4710AQ1TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STUSB4710AQ1TR have stock available?

Authorised distributors including Avnet America, Avnet Silica, RS, Newark Electronics and Future Electronics have stock available or on a lead time for STUSB4710AQ1TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STUSB4710AQ1TR often in real-time on the comparison pages.

What if I can't find stock of STUSB4710AQ1TR?

You can fill out our help required form which you can use to request a quote for STUSB4710AQ1TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay