Status: | Active |
---|---|
Series: | STUSB4500 |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Future Electronics
from US$1.23
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
8,276
in stock
|
Buy Now | |
element14
from US$1.73
|
8,276
in stock
|
Buy Now | |
Farnell
from US$1.72
|
8,276
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
3,785
in stock
|
Buy Now | |
EBV Elektronik
-
|
44,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now |
Auto-run Type-Câ„¢ and USB PD sink controller |
Dead battery mode support |
Up to 3 sink PDO configurable profiles (up to 20 V; 5 A) |
Dual high power charging path support |
Integrated VBUS switch gate drivers (PMOS) |
Integrated VBUS voltage monitoring |
Internal and/or external VBUS discharge paths |
Short-to-VBUS protections on CC pins (22 V) |
High voltage capability on VBUS pins (28 V) |
Dual power supply (VSYS and/or VDD): VSYS = [3.0 V; 5.5 V] VDD = [4.1 V; 22 V] |
VSYS = [3.0 V; 5.5 V] |
VDD = [4.1 V; 22 V] |
Debug accessory mode support |
Temperature range: -40 °C up to 105 °C |
ESD: 3 kV HBM - 1.5 kV CDM |
Certified: USB Type-Câ„¢ rev 1.2 USB PD rev 2.0 (TID #1000133) |
USB Type-Câ„¢ rev 1.2 |
USB PD rev 2.0 (TID #1000133) |
Interoperable with USB PD rev 3.0 |
Product Specifications |
---|
DS12499 Standalone USB PD sink controller with short-to-VBUS protections |
User Manuals |
---|
UM2473 Managing the dynamic input power with the STUSB4500 and the STM32F072RB |
UM2650 The STUSB4500 software programing guide |
Presentations |
---|
STSW-STUSB002 Quick start guide |
STSW-STUSB004 Quick Start |
STUSB4500 Series 22 V Stand-Alone USB PD Controller (with Sink Auto-Run Mode) | Future Electronics |
Usb Type-C Pd Ctrl, -40 To 105Deg C | Newark Electronics |
USB TYPE-C PD CTRL, -40 TO 105DEG C | element14 |
Stand-Alone USB PD Controller, USB 3.0, 4.1 V to 22 V, 24 Pins, QFN-EP | EBV Elektronik |
STUSB4500QTR, USB Controllers | RS |
Where can I find additional details, specifications and documents for a STUSB4500QTR?
Additional datasheets, footprints and schematics for STUSB4500QTR are listed on our Part Details page. You can also find images and similar parts to STUSB4500QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STUSB4500QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STUSB4500QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STUSB4500QTR fall under?
The STUSB4500QTR is listed under Interfaces and Transceivers > USB > USB Type-C and Power Delivery Controllers.
Can I view similar or alternative parts?
You can view similar parts to STUSB4500QTR when available in the USB Type-C and Power Delivery Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STUSB4500QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STUSB4500QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STUSB4500QTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STUSB4500QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STUSB4500QTR often in real-time on the comparison pages.
What if I can't find stock of STUSB4500QTR?
You can fill out our help required form which you can use to request a quote for STUSB4500QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.