STUSB1702YQTR USB by STMicroelectronics

USB Type-C controller (with Tx/Rx line driver and BMC)

Status: Active
Series: STUSB1702
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The STUSB1702 is a generic IC, in a 20 V technology it addresses a USB Type-C™ port management on the host side. It is designed for a broad range of applications and can handle the following USB Type-C functions: attach detection, plug orientation detection, host to device connection, V CONN support, and V BUS configuration. It also provides a USB PD TX/RX line driver and BMC (bi-phase mark coding) transceiver which allow USB PD negotiation and an alternate mode through an external MCU.

Prices starting from US$1.57


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$1.57
1,000
Buy Now
Logo for Newark Electronics Newark Electronics US$2.06
-
Buy Now
Logo for Avnet America Avnet America US$1.81
-
Buy Now
Logo for element14 element14 US$1.95
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Type-C™ attach and cable orientation detection
Power role support: source
Integrated power switch for VCONN supply: programmable current limit up to 600 mA overcurrent, overvoltage, and thermal protection undervoltage lockout
programmable current limit up to 600 mA
overcurrent, overvoltage, and thermal protection
undervoltage lockout
I²C interface and interrupt
Integrated VBUS voltage monitoring
Integrated VBUS and VCONN discharge path
Integrated BMC transceiver
VBUS switch gate driver
Short-to-VBUS protection on CC pins (22 V) and VBUS pins (28 V)
Accessory mode support
Dual power supply (VSYS and/or VDD): VSYS = [3.0 V; 5.5 V] VDD = [4.1 V; 22 V]
VSYS = [3.0 V; 5.5 V]
VDD = [4.1 V; 22 V]
Temperature range: -40 °C up to 105 °C
ESD: 4 kV HBM - 1.5 kV CDM
AEC-Q100 qualified
Compliant with: USB Type-C™ rev 1.2 USB PD rev 2.0
USB Type-C™ rev 1.2
USB PD rev 2.0
Compatible with: USB PD rev 3.0
USB PD rev 3.0

Alternative Descriptions

22 V USB Type-CÔ source controller with TX/RX line driver and BMC | Future Electronics
Usb Type-C Pd Ctrl, -40 To 105Deg C | Newark Electronics
USB Type-C Controller, USB 2.0/3.0, 4.1 V to 22 V, 24 Pins, QFN-EP | Avnet America
USB TYPE-C PD CTRL, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STUSB1702YQTR?

Additional datasheets, footprints and schematics for STUSB1702YQTR are listed on our Part Details page. You can also find images and similar parts to STUSB1702YQTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STUSB1702YQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STUSB1702YQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STUSB1702YQTR fall under?

The STUSB1702YQTR is listed under Interfaces and Transceivers > USB > USB Type-C and Power Delivery Controllers.

Can I view similar or alternative parts?

You can view similar parts to STUSB1702YQTR when available in the USB Type-C and Power Delivery Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STUSB1702YQTR you can contact the distributor directly for product support, shipping queries etc.

Is the STUSB1702YQTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STUSB1702YQTR have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STUSB1702YQTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STUSB1702YQTR often in real-time on the comparison pages.

What if I can't find stock of STUSB1702YQTR?

You can fill out our help required form which you can use to request a quote for STUSB1702YQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay