Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 160VA |
---|---|
Secondary Voltages | 2 x 115V |
Isolation Transformer Primary Voltages | 210V, 230V, 250V, 380V, 400V, 420V, 440V, 460V, 480V, 500V, 520V, 540V |
RoHS Compliant | Yes |
Transformer, control & isolation, 160VA, 210-540Vi, 2x115Vo | Block USA STU 160/2X115 | RS Americas |
Low inrush current control, safety, or isolation current transformer with screw connection terminals. | Conrad |
Transformer, Isolation, 115Vac, 160Va | Newark Electronics |
Block Control Transformer 210 VAC / 540 VAC 2x 115 VAC 160VA | Distrelec |
Where can I find additional details, specifications and documents for a STU 160/2X115?
Additional datasheets, footprints and schematics for STU 160/2X115 are listed on our Part Details page. You can also find images and similar parts to STU 160/2X115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STU 160/2X115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STU 160/2X115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STU 160/2X115 fall under?
The STU 160/2X115 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STU 160/2X115 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STU 160/2X115 you can contact the distributor directly for product support, shipping queries etc.
Is the STU 160/2X115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STU 160/2X115 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics and Distrelec have stock available or on a lead time for STU 160/2X115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STU 160/2X115 often in real-time on the comparison pages.
What if I can't find stock of STU 160/2X115?
You can fill out our help required form which you can use to request a quote for STU 160/2X115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.