Status: | Unknown |
---|---|
Series: | STTH9 Series |
RoHS: | Unknown |
Prices starting from US$14.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.07
|
84
in stock
|
Buy Now | |
Future Electronics
from US$19.64
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.90
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
190
in stock
|
Buy Now | |
EBV Elektronik
-
|
90
in stock
|
Buy Now | |
Avnet America
from US$18.12
|
-
|
Buy Now | |
element14
from US$22.80
|
-
|
Buy Now | |
Distrelec
from US$22.58
|
-
|
Buy Now | |
Farnell
from US$14.32
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 45A |
Forward Voltage VF Max | 1.8V |
Diode Module Configuration | Dual Isolated |
Product Range | STTH9 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 45A |
Current Ifsm | 420A |
Current Ir Max | 30µA |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Isolated |
Diode Type | Fast Recovery |
Forward Surge Current Ifsm Max | 420A |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Module Configuration | Dual |
No. of Phases | Single Phase |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Reverse Recovery Time trr Max | 50ns |
Reverse Voltage Vr Max | 1.2kV |
Termination Type | Screw |
STTH9012TV Series 1200 V 45 A (x2) SMT Ultrafast Recovery Diode - ISOTOP | Future Electronics |
Ultrafast Diode 1200V 45A ISOTOP4 | RS |
Module: diode | Transfer Multisort Elektronik |
Diode Switching 1.2KV 45A 4-Pin ISOTOP Tube | Avnet Silica |
DIODE, ULTRAFAST, 2X45A, 1200V | element14 |
ST Rectifier Diode 1.2kV 45A 50ns ISOTOP | Distrelec |
Rectifier |Stmicroelectronics STTH9012TV1 | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH9012TV1?
Additional datasheets, footprints and schematics for STTH9012TV1 are listed on our Part Details page. You can also find images and similar parts to STTH9012TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH9012TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH9012TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH9012TV1 fall under?
The STTH9012TV1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH9012TV1 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH9012TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH9012TV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH9012TV1 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and EBV Elektronik have stock available or on a lead time for STTH9012TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH9012TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH9012TV1?
You can fill out our help required form which you can use to request a quote for STTH9012TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.