Status: | Active |
---|---|
Series: | STTH8S06 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
1,226
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,226
in stock
|
Buy Now | |
element14
from US$0.70
|
1,226
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast recovery |
Low reverse recovery current |
Low thermal resistance |
Higher frequency operation |
Reduces switching and conduction losses |
Insulated TO-220FPAC: Insulating voltage = 2000 VRMS Package capacitance = 12 pF |
Insulating voltage = 2000 VRMS |
Package capacitance = 12 pF |
Product Specifications |
---|
DS5643 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 8A, 600V, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 8A, 600V, TO-220AC | element14 |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
STTH8S06 Series 8 A 600 V Turbo 2 Ultrafast High Voltage Rectifier - TO-220-2 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH8S06D?
Additional datasheets, footprints and schematics for STTH8S06D are listed on our Part Details page. You can also find images and similar parts to STTH8S06D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8S06D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8S06D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8S06D fall under?
The STTH8S06D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH8S06D when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8S06D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8S06D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH8S06D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH8S06D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8S06D often in real-time on the comparison pages.
What if I can't find stock of STTH8S06D?
You can fill out our help required form which you can use to request a quote for STTH8S06D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.