Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
No stock
|
Buy Now | |
Future Electronics
from US$0.37
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
310
in stock
|
Buy Now | |
Avnet America
-
|
653
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
STTH8R04 Series 8 A 0.9 V 50 ns Ultrafast Recovery Diode Flange Mount - TO-220AC | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 400V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Diode 400V 8A Ultrafast TO-220AC-2 | RS |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH8R04D | Newark Electronics |
RECTIFIER, SINGLE, 8A, 400V, TO-220AC | element14 |
Where can I find additional details, specifications and documents for a STTH8R04D?
Additional datasheets, footprints and schematics for STTH8R04D are listed on our Part Details page. You can also find images and similar parts to STTH8R04D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8R04D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8R04D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8R04D fall under?
The STTH8R04D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH8R04D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8R04D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8R04D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH8R04D have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, Avnet Silica and RS have stock available or on a lead time for STTH8R04D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8R04D often in real-time on the comparison pages.
What if I can't find stock of STTH8R04D?
You can fill out our help required form which you can use to request a quote for STTH8R04D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.