Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 280A |
Operating Temperature Max | 175°C |
Diode Case Style | SMD |
No. of Pins | 8Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
STTH8R03 Series 300 V 8 A Ultrafast Recovery Diode High Efficiency-PowerFLAT 5x6 | Future Electronics |
Diode Switching 300V 8A 8-Pin Power FLAT T/R | Avnet America |
Rectifier |Stmicroelectronics STTH8R03DJF-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH8R03DJF-TR?
Additional datasheets, footprints and schematics for STTH8R03DJF-TR are listed on our Part Details page. You can also find images and similar parts to STTH8R03DJF-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8R03DJF-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8R03DJF-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8R03DJF-TR fall under?
The STTH8R03DJF-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STTH8R03DJF-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8R03DJF-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8R03DJF-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH8R03DJF-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STTH8R03DJF-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8R03DJF-TR often in real-time on the comparison pages.
What if I can't find stock of STTH8R03DJF-TR?
You can fill out our help required form which you can use to request a quote for STTH8R03DJF-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.