Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
2,615
in stock
|
Buy Now | |
element14
from US$0.85
|
2,615
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,615
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
2,509
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
1,430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
114
in stock
|
Buy Now | |
Avnet Silica
-
|
5,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,450
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 8A |
Current Ifsm | 80A |
Current Ir Max | 8µA |
Diode Type | Fast Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 50ns |
Reverse Voltage Vr Max | 1.2kV |
Termination Type | Through Hole |
Diode Switching 1.2KV 8A 2-Pin(2+Tab) TO-220 Isolated Tube | Avnet America |
Rectifier Diode, Single, 1.2 Kv, 8 A, 1.25 V, 50 Ns, 80 A Rohs Compliant: Yes |Stmicroelectronics STTH812DI | Newark Electronics |
DIODE, ULTRAFAST, 8A, 1200V | element14 |
ST Rectifier Diode 1.2kV 8A 50ns TO-220INS | Distrelec |
STTH812 Series 8 A 1.25 V 100 ns Ultrafast Recovery Diode -TO-220-2 Insulated | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Ultrafast 8A 1200V TO220 | RS |
Where can I find additional details, specifications and documents for a STTH812DI?
Additional datasheets, footprints and schematics for STTH812DI are listed on our Part Details page. You can also find images and similar parts to STTH812DI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH812DI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH812DI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH812DI fall under?
The STTH812DI is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH812DI when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH812DI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH812DI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH812DI have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for STTH812DI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH812DI often in real-time on the comparison pages.
What if I can't find stock of STTH812DI?
You can fill out our help required form which you can use to request a quote for STTH812DI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.