Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
2,480
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,150
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Farnell
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2V |
Reverse Recovery Time trr Max | 85ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FPAC |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
ST STTH810FP | RS |
STTH810 Series 8 A 1.3 V 85 ns Ultrafast Recovery Diode Flange Mount-TO-220FPAC | Future Electronics |
Diode Switching 100V 8A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
Fast/Ultrafast Diode, Single, 1 Kv, 8 A, 2 V, 85 Ns, 60 A Rohs Compliant: Yes |Stmicroelectronics STTH810FP | Newark Electronics |
DIODE, STD RECOVERY, 8A, 1KV, TO-220FPAC | element14 |
Where can I find additional details, specifications and documents for a STTH810FP?
Additional datasheets, footprints and schematics for STTH810FP are listed on our Part Details page. You can also find images and similar parts to STTH810FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH810FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH810FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH810FP fall under?
The STTH810FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH810FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH810FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH810FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH810FP have stock available?
Authorised distributors including RS, Future Electronics, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STTH810FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH810FP often in real-time on the comparison pages.
What if I can't find stock of STTH810FP?
You can fill out our help required form which you can use to request a quote for STTH810FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.