Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
39
in stock
|
Buy Now | |
Avnet Silica
-
|
15,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 47ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 8A |
Current Ifsm | 100A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 47ns |
Reverse Voltage Vr Max | 1kV |
Termination Type | Through Hole |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 100V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Diode 100V 8A Ultrafast 2-Pin TO220AC | RS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH810D. | Newark Electronics |
STTH810 Series 8 A 1.3 V 85 ns Ultrafast Recovery Diode Flange Mount - TO-220AC | Future Electronics |
DIODE, ULTRAFAST, 8A, 1000V | element14 |
Where can I find additional details, specifications and documents for a STTH810D?
Additional datasheets, footprints and schematics for STTH810D are listed on our Part Details page. You can also find images and similar parts to STTH810D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH810D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH810D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH810D fall under?
The STTH810D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH810D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH810D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH810D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH810D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for STTH810D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH810D often in real-time on the comparison pages.
What if I can't find stock of STTH810D?
You can fill out our help required form which you can use to request a quote for STTH810D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.