Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.08V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-277A |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Super-Fast Recovery Rectifier 8A 3-Pin TO-277A T/R | Avnet Silica |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH802SF | Newark Electronics |
200V, ULTRAFAST RECOVERY DIODE. | Future Electronics |
RECTIFIER, SINGLE, 8A, 200V, TO-277A | element14 |
Where can I find additional details, specifications and documents for a STTH802SF?
Additional datasheets, footprints and schematics for STTH802SF are listed on our Part Details page. You can also find images and similar parts to STTH802SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH802SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH802SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH802SF fall under?
The STTH802SF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STTH802SF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH802SF you can contact the distributor directly for product support, shipping queries etc.
Is the STTH802SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH802SF have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STTH802SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH802SF often in real-time on the comparison pages.
What if I can't find stock of STTH802SF?
You can fill out our help required form which you can use to request a quote for STTH802SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.