Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FPAC |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 100A |
Diode Type | Ultrafast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 17ns |
Termination Type | Through Hole |
STTH802 Series 8 A 0.8 V 30 ns Ultrafast Recovery Diode Flange Mount -TO-220FPAC | Future Electronics |
Diode Ultrafast 8A 200V TO220FP | RS |
Rectifier Diode, Single, 200 V, 8 A, 1.05 V, 30 Ns, 70 A Rohs Compliant: Yes |Stmicroelectronics STTH802FP | Newark Electronics |
DIODE, RECTIFIER ULTRAFAST, 8A TO220 | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 8A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet America |
Ultra Fast Diode 200V 8A TO220FPAC | Schukat Electronic |
Where can I find additional details, specifications and documents for a STTH802FP?
Additional datasheets, footprints and schematics for STTH802FP are listed on our Part Details page. You can also find images and similar parts to STTH802FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH802FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH802FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH802FP fall under?
The STTH802FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH802FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH802FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH802FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH802FP have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH802FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH802FP often in real-time on the comparison pages.
What if I can't find stock of STTH802FP?
You can fill out our help required form which you can use to request a quote for STTH802FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.