Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.24 |
12,500
|
Buy Now | |
Avnet America | US$0.45 |
3,000
|
Buy Now | |
Newark Electronics | US$0.53 |
1,262
|
Buy Now | |
element14 | US$0.47 |
1,262
|
Buy Now | |
Farnell | US$0.46 |
1,262
|
Buy Now | |
Transfer Multisort Elektronik | US$0.35 |
1,127
|
Buy Now | |
Schukat Electronic | US$0.35 |
250
|
Buy Now | |
Avnet Silica | - |
123,800
|
Buy Now | |
EBV Elektronik | - |
41,450
|
Buy Now | |
RS | US$0.65 |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 17ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 4A |
Current Ifsm | 100A |
Current Ir Max | 6µA |
Diode Type | Fast Recovery |
Forward Voltage | 1.05V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 25ns |
Reverse Voltage Vr Max | 200V |
Termination Type | Through Hole |
STTH802 Series 8 A 0.8 V 30 ns Ultrafast Recovery Diode Flange Mount - TO-220AC | Future Electronics |
Diode Switching 200V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Rectifier Diode, Single, 200 V, 8 A, 1.05 V, 17 Ns, 100 A Rohs Compliant: Yes |Stmicroelectronics STTH802D | Newark Electronics |
DIODE, ULTRAFAST, 8A, 200V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Ultra Fast Diode 200V 8A TO220AC | Schukat Electronic |
Diode Ultrafast 8A 200V TO220 | RS |
Where can I find additional details, specifications and documents for a STTH802D?
Additional datasheets, footprints and schematics for STTH802D are listed on our Part Details page. You can also find images and similar parts to STTH802D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH802D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH802D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH802D fall under?
The STTH802D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH802D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH802D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH802D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH802D have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTH802D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH802D often in real-time on the comparison pages.
What if I can't find stock of STTH802D?
You can fill out our help required form which you can use to request a quote for STTH802D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.