Status: | Unknown |
---|---|
Series: | STTH6 Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.20
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
627
in stock
|
Buy Now | |
element14
from US$1.98
|
627
in stock
|
Buy Now | |
Farnell
from US$1.96
|
627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
4
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 55ns |
Forward Surge Current Ifsm Max | 500A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin, 3Pins |
Product Range | STTH6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
Rectifier Diode, Single, 400 V, 60 A, 1.35 V, 55 Ns, 500 A Rohs Compliant: Yes |Stmicroelectronics STTH61W04SW | Newark Electronics |
DIODE, ULTRAFAST, 60A, 400V,TO-247 | element14 |
Turbo 2 Ultrafast Diode 400V 60A TO-247 | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Turbo 2 400 V 60 A 55 ns Flange Mount ultrafast High Voltage Rectifier - TO-247 | Future Electronics |
Diode Switching 400V 60A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STTH61W04SW?
Additional datasheets, footprints and schematics for STTH61W04SW are listed on our Part Details page. You can also find images and similar parts to STTH61W04SW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH61W04SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH61W04SW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH61W04SW fall under?
The STTH61W04SW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH61W04SW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH61W04SW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH61W04SW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH61W04SW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STTH61W04SW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH61W04SW often in real-time on the comparison pages.
What if I can't find stock of STTH61W04SW?
You can fill out our help required form which you can use to request a quote for STTH61W04SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.